The BLH156K451B012 is a DC link capacitor for harsh environments, rated for 450 Vdc and 15 µF with ±10% tolerance, featuring a 2-lead configuration, 42.5 mm length, 18 mm height, 24 mm thickness, and 37.5 mm terminal pitch. It operates from -40 °C to 105 °C with an expected life of 100,000 hours at 70 °C hot spot temperature and rated voltage. The capacitor is AEC-Q200 qualified, withstands 85 °C / 85% RH for 1500 hours at rated voltage, and has a case and resin construction rated UL94V-0. Thermal resistance is 8.3 °C/W at 70 °C, with a maximumrms current of 9.5 A and ESR of 8.5 mΩ at 10 kHz.
Power Film Dc Applications / Dc Link Capacitors / Box
15µF Film Capacitor 450V Polypropylene (PP), Metallized Radial
DC Link Capacitors for Harsh Environments 15µF 450V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH156K451B012 | 338-BLH156K451B012-ND | 2002-BLH156K451B012 | BLH156K451B012 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF |