Richardson RFPD Datasheets for Accelerometers
Accelerometers are instruments for measuring, displaying, and analyzing acceleration and vibration.
Accelerometers: Learn more
| Product Name | Notes |
|---|---|
| 3-Axis, ±2 g/±4 g/±8 g/±16 g Digital Accelerometer | |
| 820M1 SINGLE AXIS CONDITION MONITORING ACCELEROMETER The Model 820M1 is a low cost, single axis board mountableacceleromet er designed for embedded condition monitoring andpreventive maintenance applications. The piezo-electricaccele rometer is... | |
| Accelerometers | |
| High Accuracy, Dual-Axis Digital Inclinometer and Accelerometer | |
| Precision ±1.7 g or ±18 g Single-Axis iMEMS® Accelerometer | |
| Precision ±1.7 g, ±5 g, ±18 g Dual-Axis iMEMS® Accelerometer | |
| The ADXL103/ADXL203 are high precision, low power, complete single- and dual-axis accelerometers with signal conditioned voltage outputs, all on a single, monolithic IC. The ADXL103/ ADXL203 measure acceleration with a... | |
| The ADXL206 is a precision, low power, complete dual-axis iMEMS® accelerometer for use in high temperature environ-ments. The accelerometer integrates the sensor with signal conditioned voltage outputs on a single,... | |
| The ADXL345 is a small, thin, ultralow power, 3-axis accelerometer with high resolution (13-bit) measurement at up to ±16 g. Digital output data is formatted as 16-bit twos complement and... | |
| The ADXL346 is a small, thin, ultralow power, 3-axis accelerometer with high resolution (13-bit) measurement at up to ±16 g. Digital output data is formatted as 16-bit twos complement and... | |
| The ADXL362 is an ultralow power, 3-axis MEMS accelerometer that consumes less than 2 μA at a 100 Hz output data rate and 270 nA when in motion triggered wake-up... |