The BLH406K112C134 is a DC link capacitor for harsh environments, rated for 1100 Vdc with a capacitance of 40 µF, and qualified to AEC-Q200. It features a plastic UL94V-0 case, tin-plated copper terminals, and measures 65 mm in length, 35 mm in height, and 52.5 mm in width with a terminal pitch of 20.3 mm. The capacitor supports a maximum rms current of 17 A at 70 °C hot spot temperature, operates from -40 °C to 105 °C with voltage derating above 85 °C, and has a life expectancy of 100,000 hours at 70 °C. It passes 1500 hours of 85 °C / 85% RH testing at rated voltage and meets IEC 61071 standards.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 40µF 1100V
40µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH406K112C134 | BLH406K112C134 | 2002-BLH406K112C134 | 338-BLH406K112C134-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 40 microF | 40 microF | 40 microF |