The BLC200J112B4E is a polypropylene board mount DC link capacitor designed for high ripple current applications in inverters for wind, solar, and UPS systems. It has a capacitance of 20 µF with a tolerance of ±5%, rated for 1100 Vdc and a maximum RMS voltage of 230 Vac. The capacitor operates within an ambient temperature range of -45 °C to 85 °C and features a box case with dimensions 30 mm height, 45 mm width, and 57.5 mm length, with 20.3 mm terminal spacing. It has a 10 kHz ESR of 5.3 mΩ, a rated ripple current of 26 A at 25 °C, and a thermal resistance of 8.0 °C/W case-to-ambient. The case is made of UL94V-0 plastic with tin-plated copper terminals, and the part meets IEC 61071 standards.
Power Film Dc Applications / Dc Link Capacitors / Box
Polypropylene Board Mount DC Link Capacitors 20µF 1100V
20µF Film Capacitor 230V 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads
Type BLC series uses the most advanced metallized _ lm technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for medium power wind, solar, fuel cells, UPS systems and more.
CAP FILM 20UF 5% 1.1KVDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLC200J112B4E | 2002-BLC200J112B4E | 338-3395-ND | BLC200J112B4E | BLC200J112B4E |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 20 microF | 20 microF | 20 microF | 20 microF | 20 microF |