CAP FILM METAL RAD POLYPROP
MKP Series. Box Capacitors. PCB Applications. General Characteristics: • Self-Healing, • Low losses, • High ripple current, • High contact reliability, • Suitable for high frequency applications.
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C4ASMBW4500A3NJ-ND | C4ASMBW4500A3NJ | 87AC0162 |
| Product Name | Film Capacitors | IGBT Snubber Capacitor | 5 Μf 5%v Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | ||
| Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Polypropylene |