The BLC200J701B4B is a polypropylene board mount DC link capacitor for inverter applications, with 20 µF capacitance and a 700 Vdc rating. It uses a box-style case (Code B), measuring 28 mm in height, 37 mm in width, and 41.5 mm in length, with 10.2 mm pin spacing. The capacitor supports a maximum RMS ripple current of 25 A at 25 °C and 10 kHz, with an ESR of 3.9 mΩ. It operates from -45 °C to 85 °C and complies with IEC 61071. The case is made of UL94V-0 plastic with dry resin, and terminals are tin-plated copper. The weight is 56 g.
Power Film Dc Applications / Dc Link Capacitors / Box
20µF Film Capacitor 230V 700V Polypropylene (PP), Metallized Radial - 4 Leads
Type BLC series uses the most advanced metallized _ lm technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for medium power wind, solar, fuel cells, UPS systems and more.
Polypropylene Board Mount DC Link Capacitors 20µF 700V
CAP FILM 20UF 5% 700VDC RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLC200J701B4B | 338-3384-ND | BLC200J701B4B | 2002-BLC200J701B4B | BLC200J701B4B |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 20 microF | 20 microF | 20 microF | 20 microF | 20 microF |