The BLH156K122B114 is a DC link film capacitor designed for harsh environments, rated for 1200 Vdc with a capacitance of 15 µF and a tolerance of ±10%. It features a rectangular case measuring 42.5 mm in length, 50 mm in height, and 35 mm in thickness, with 2 leads spaced 37.5 mm apart and a lead diameter of 20.3 mm. The capacitor supports a maximum RMS current of 15 A at 10 kHz and a peak current of 675 A. It operates from -40 °C to 105 °C with a derating of 1.35% per °C above 85 °C. The construction uses plastic and dry resin rated UL94V-0, with tin-plated copper terminals. It meets AEC-Q200 automotive qualification standards and withstands 1500 hours at 85 °C and 85% relative humidity under rated voltage. Its expected life is 100,000 hours at a 70 °C hot spot under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 15µF 1200V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
15µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH156K122B114 | 2002-BLH156K122B114 | BLH156K122B114 | 338-BLH156K122B114-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF |