The BLH706K701C114 is a DC link capacitor designed for harsh environments, with a rated voltage of 700 Vdc, capacitance of 70 µF, and a maximum RMS current of 20 A at 70°C. It has a thermal resistance of 6.3 °C/W, an ESL of 35 nH, and dimensions of 57.5 mm (L) × 55 mm (H) × 45 mm (T), with a terminal pitch of 20.3 mm. The capacitor is AEC-Q200 qualified, operates from -40 °C to 105 °C, and meets IEC 61071 standards. It features a UL94V-0 plastic case, tin-plated copper terminals, and is rated for 1,500 hours at 85 °C and 85% relative humidity under rated voltage. The part supports self-healing and low loss, with an expected life of 100,000 hours at a 70 °C hot spot under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 70µF 700V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
70µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH706K701C114 | 2002-BLH706K701C114 | BLH706K701C114 | 338-BLH706K701C114-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 70 microF | 70 microF | 70 microF |