The BLH106K701A072 is a DC link capacitor with a capacitance of 10 µF, a rated voltage of 700 Vdc, and a maximum RMS current of 10 A at 10 kHz. It has dimensions of 32 mm in length, 33 mm in height, and 18 mm in thickness, with a terminal pitch of 27.5 mm and two leads. The operating temperature range is -40 °C to 105 °C, with voltage derating above 85 °C. It is qualified to AEC-Q200, has an insulation resistance of at least 30,000 MΩ×µF at 100 Vdc and 25 °C, and withstands a test voltage of 1050 Vdc for 10 seconds between terminals and 3 kVac for 10 seconds between terminals and case. The case and resin are UL94V-0 rated, and it is UL recognized E128034. Life expectancy is 100,000 hours at a 70 °C hot spot under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
10µF Film Capacitor 700V Polypropylene (PP), Metallized Radial
DC Link Capacitors for Harsh Environments 10µF 700V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH106K701A072 | 338-BLH106K701A072-ND | 2002-BLH106K701A072 | BLH106K701A072 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |