BLH167K451C164 is a DC link capacitor rated for 450 Vdc, with a capacitance of 160 µF, designed for harsh environments and qualified to AEC-Q200. It features a plastic UL94V-0 case, tin-plated copper terminals, and operates over a temperature range of -40 °C to 105 °C. The part measures 57.5 mm in length, 80 mm in height, and 35 mm in thickness, with terminal spacing of 52.5 mm. It supports a peak ripple current of 3200 A at 10 kHz, has an ESR of 3.1 mΩ at 10 kHz, and a thermal resistance of 5.0 °C/W at 70 °C. Life expectancy is rated at 100,000 hours at a 70 °C hot spot with rated voltage applied, and it withstands 1500 hours at 85 °C / 85% RH with rated voltage. The capacitance tolerance is ±10% standard.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 160µF 450V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
160µF Film Capacitor 450V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH167K451C164 | 2002-BLH167K451C164 | BLH167K451C164 | 338-BLH167K451C164-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 160 microF | 160 microF | 160 microF |