BLH605K901A072 is a DC link capacitor intended for harsh environments, with a rated voltage of 900 Vdc, capacitance of 6 µF, and a maximum rms current of 8 A at 10 kHz. It features a tin-plated copper terminal, plastic UL94V-0 case, and dry resin packaging. The part measures 32 mm in length, 33 mm in height, 18 mm in thickness, and has a lead pitch of 27.5 mm. It is qualified to AEC-Q200 standards, operates from -40 °C to 105 °C, and withstands 1,500 hours at 85 °C and 85% relative humidity under rated voltage. Its insulation resistance is ≥30,000 MΩ×µF at 100 Vdc and 25 °C after 1 minute.
Power Film Dc Applications / Dc Link Capacitors / Box
6µF Film Capacitor 900V Polypropylene (PP), Metallized Radial
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 6µF 900V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH605K901A072 | 338-BLH605K901A072-ND | BLH605K901A072 | 2002-BLH605K901A072 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 6 microF | 6 microF | 6 microF |