BLH805K601A052 is a DC link capacitor for harsh environments, rated for 600 Vdc and 8 µF, with a maximum rms current of 7.5 A at 10 kHz. It has an ESR of 12 mΩ, a thermal resistance of 17.8 °C/W, and an ESL of 25 nH. The capacitor measures 32 mm in length, 28 mm in height, and 14 mm in thickness, with a terminal pitch of 27.5 mm. It is constructed with a UL94V-0 plastic case and dry resin, and is qualified to AEC-Q200 standards. The operating temperature range is -40 °C to 105 °C, with voltage derating above 85 °C. It supports 1500 hours of thermal humidity testing at 85 °C and 85% relative humidity under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 8µF 600V
8µF Film Capacitor 600V Polypropylene (PP), Metallized Radial
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH805K601A052 | 2002-BLH805K601A052 | 338-BLH805K601A052-ND | BLH805K601A052 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 8 microF | 8 microF | 8 microF |