The BLH107K601C094 is a DC link capacitor with a capacitance of 100 µF, rated for 600 Vdc, and designed for harsh environments. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The capacitor has a thermal resistance of 3.7 °C/W at 70 °C, a maximum rms current of 2000 A at 10 kHz, and an ESL of 35 nH. Its dimensions are 57.5 mm in length, 53 mm in height, and 50 mm in width, with a lead pitch of 20.3 mm. It operates from -40 °C to 105 °C and has a guaranteed 100,000-hour life expectancy at 70 °C hot spot temperature. The part meets IEC 61071 and is rated for THB testing at 85 °C / 85% RH for 1500 hours at rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 100µF 600V
100µF Film Capacitor 600V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH107K601C094 | BLH107K601C094 | 2002-BLH107K601C094 | 338-BLH107K601C094-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF |