Self-Healing, Low losses, High ripple current, High contact reliability, Suitable for high frequency applications
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | C4AEGBW6100H3NJ |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Capacitance Range | 100 microF |
| Capacitance Tolerance | 5 (+/- %) |