Richardson RFPD Datasheets for RF Limiters
RF limiters are circuits that prevent the amplitude of a waveform from exceeding a specified value. There are three basic types of RF limiters: conventional, feedback, and high power.
RF Limiters: Learn more
| Product Name | Notes |
|---|---|
| 320 W Peak Power Limiter, 1 - 2 GHz. The MADL-011014 is a lead-free surface mount, high power limiter which integrates the equivalent of 19 PIN, Schottky, limiter diodes, capacitors,... | |
| MACOM's standard limiter series 2690 is a line of completely passive solid state receiver protectors. They exhibit octave and multi-octave performance using a unique construction technique involving PIN diodes in... | |
| PE45450 Evaluation Kit | |
| PIN Diode Limiter 50 MHz - 4 GHz. The MADL-011008 is a silicon PIN limiter with small I-region length specifically designed for medium signal applications. The limiter is available in... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Sample Board. The MADL-011014 is a lead-free surface mount, high power limiter which integrates the equivalent of 19 PIN, Schottky, limiter diodes, capacitors, inductors, and resistors in a compact ceramic... | |
| The 9078 series of high power multi-stage limiters from HUBER+SUHNER feature a combination of lightning and HPM protection in one unit which is unique to the market. These products are... | |
| The L1 signal limiter is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This design uses Schottky bridge quad and anti-parallel diodes,... | |
| The L42 signal limiter is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This design uses Schottky bridge quad and anti-parallel diodes,... | |
| The MADL-011012 is a lead-free surface mount, high power limiter which integrates the equivalent of 20 PIN, Schottky, limiter diodes, capacitors, inductors, and resistors in a compact ceramic package. This... | |
| The MADL-011088-DIE is an integrated AlGaAs PIN Diode limiter. It is DC de-coupled at both the input and output ports and can be used with or without DC bias applied. | |
| The PE45361 is a HaRP™ technology-enhanced power limiter designed for use in high performance power limiting applications in test and measurement equipment and wireless infrastructure transceivers and antennas. Unlike traditional... | |
| UltraCMOS® Power Limiter 9 kHz–6 GHz. The PE45450 is a HaRP™ technology-enhanced power limiter designed for use in high performance power limiting applications in test and measurement equipment, radar,... |