The BLH156K112B104 is a DC link film capacitor designed for harsh environments, rated for 1100 Vdc with a capacitance of 15 µF, capable of handling a peak current of 600 A. It features a rectangular case measuring 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with 20.3 mm lead spacing and a lead diameter of 1.2 mm. Constructed with UL94V-0 plastic case and dry resin, it operates from -40 °C to 105 °C and meets the AEC-Q200 automotive qualification standard with a THB rating of 1500 hours at 85 °C and 85% relative humidity under rated voltage. The part is UL recognized under E128034.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 15µF 1100V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
15µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH156K112B104 | 2002-BLH156K112B104 | BLH156K112B104 | 338-BLH156K112B104-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF |