The BLH335K901A042 is a DC link capacitor designed for harsh environments, rated for 900 Vdc with a capacitance of 3.3 µF, ±10% tolerance. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. It operates from -40 °C to 105 °C with a rated THB life of 1,500 hours at 85 °C / 85% RH. The part has a 2-lead configuration, measures 32 mm in length, 24.5 mm in height, and 15 mm in thickness, with a terminal pitch of 27.5 mm and a diameter of 0.8 mm. It supports a peak current of 198 A and has a typical ESR of 18.5 mΩ at 10 kHz. The insulation resistance is ≥30,000 MΩ×µF at 100 Vdc, and life expectancy is 100,000 hours at 70 °C hot spot temperature.
Power Film Dc Applications / Dc Link Capacitors / Box
3.3µF Film Capacitor 900V Polypropylene (PP), Metallized Radial
DC Link Capacitors for Harsh Environments 3.3µF 900V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH335K901A042 | 338-BLH335K901A042-ND | 2002-BLH335K901A042 | BLH335K901A042 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |