The BLC400J901B4F is a PCB-mount polypropylene DC link capacitor in a box case with four leads, rated for 900 Vdc and 30 µF capacitance. It has a maximum RMS ripple current of 35 A at 10 kHz and 25 °C, with an ESR of 3.2 mΩ. The case dimensions are 35 mm height, 50 mm width, and 57.5 mm length, with a terminal pitch of 20.3 mm. The capacitor is constructed with UL94V-0 plastic case and resin, and tin-plated copper terminals. It operates from -45 °C to 85 °C ambient and meets IEC 61071 standards. The part includes self-healing properties and a 5000-hour life test at 85 °C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
40µF Film Capacitor 230V 900V Polypropylene (PP), Metallized Radial - 4 Leads
Type BLC series uses the most advanced metallized _ lm technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for medium power wind, solar, fuel cells, UPS systems and more.
Polypropylene Board Mount DC Link Capacitors 40µF 900V
CAP FILM 40UF 5% 900VDC RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLC400J901B4F | 338-3394-ND | BLC400J901B4F | 2002-BLC400J901B4F | BLC400J901B4F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 40 microF | 40 microF | 40 microF | 40 microF | 40 microF |