Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
3µF Film Capacitor 1500V (1.5kV) Polypropylene (PP), Metallized Radial
CAP, FILM, AEC-Q200, PP, 3UF, 1.5KV, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 3UF 5% 1.5KVDC RADIAL
CAP FILM 3UF 5% 1.5KVDC RADIAL
CAP FILM 3UF 5% 1.5KVDC RADIAL
CAP FILM 3UF 5% 1.5KVDC RADIAL
| Richardson RFPD | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C4AQSBU4300A11J | 399-16952-ND | 59AC8767 | C4AQSBU4300A11J | C4AQSBU4300A11J | C4AQSBU4300A11J | 417-C4AQSBU4300A11J |
| Product Name | Film Capacitor | Film Capacitors | Cap, Film, Aec-Q200, Pp, 3Uf, 1.5Kv, Rad; Dielectric Type Kemet | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | CAP FILM 3UF 5% 1.5KVDC RADIAL |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| Applications | Automotive | Automotive; Automotive; DC Link, DC Filtering | Automotive | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) |