The BLC220J701B4C is a polypropylene board mount DC link capacitor for high ripple current applications in inverters for wind, solar, and UPS systems. It has a capacitance of 22 µF, a rated DC voltage of 700 V, and a capacitance tolerance of ±5%. The device is housed in a box case with dimensions H=24 mm, W=44 mm, L=41.5 mm, and lead spacing p=37.5 mm and p1=10.2 mm. It operates at ambient temperatures from -45 °C to 85 °C, has a maximum RMS current of 27 A at 25 °C, an ESR of 3.6 mΩ at 10 kHz, and complies with IEC 61071. The case and resin materials meet UL94V-0 flammability ratings.
Power Film Dc Applications / Dc Link Capacitors / Box
22µF Film Capacitor 230V 700V Polypropylene (PP), Metallized Radial - 4 Leads
Type BLC series uses the most advanced metallized _ lm technology for long life and high reliability in DC Link applications. This series combines high capacitance and very high ripple current capability needed for today’s inverter designs for medium power wind, solar, fuel cells, UPS systems and more.
Polypropylene Board Mount DC Link Capacitors 22µF 700V
CAP FILM 22UF 5% 700VDC RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLC220J701B4C | 338-3381-ND | BLC220J701B4C | 2002-BLC220J701B4C | BLC220J701B4C |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |