BLH167K551C164 is a DC link capacitor rated for 550 Vdc with a capacitance of 160 µF, designed for harsh environments and qualified to AEC-Q200. It features a plastic UL94V-0 case, tin-plated copper terminals, and a thermal resistance of 4.8 °C/W at 70 °C hot spot. The dimensions are 57.5 mm length, 80 mm height, 35 mm thickness, and 20.3 mm terminal pitch. The part supports a maximum rms current of 29 A at 10 kHz and a peak dv/dt of 20 V/µs, with an operating temperature range of -40 °C to 105 °C and a life expectancy of 100,000 hours at 70 °C. It meets IEC 61071 and is rated for 1500 hours at 85 °C / 85% RH with rated voltage applied.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 160µF 550V
160µF Film Capacitor 550V Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH167K551C164 | 2002-BLH167K551C164 | 338-BLH167K551C164-ND | BLH167K551C164 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 160 microF | 160 microF | 160 microF |