BLH656K701C084 is a DC link capacitor for harsh environments, rated for 700 Vdc with a capacitance of 65 µF, capable of 18 A rms ripple current at 10 kHz and a peak current of 1300 A. The part features a plastic UL94V-0 case, tin-plated copper terminals, and AEC-Q200 qualification. It measures 57.5 mm in length, 50 mm in height, 35 mm in thickness, and has a 20.3 mm terminal pitch. The capacitor operates from -40 °C to 105 °C with derating above 85 °C, has an insulation resistance of at least 30,000 MΩ×µF, and is rated for 1500 hours at 85 °C/85% RH under rated voltage. Its expected life is 100,000 hours at 70 °C hot spot temperature.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 65µF 700V
65µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH656K701C084 | BLH656K701C084 | 2002-BLH656K701C084 | 338-BLH656K701C084-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 65 microF | 65 microF | 65 microF |