Cornell Dubilier Film Paper Film Capacitors BLH156K801B084

Description
Power Film Dc Applications / Dc Link Capacitors / Box
Request a Quote Datasheet
Description
Power Film Dc Applications / Dc Link Capacitors / Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - BLH156K801B084 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
BLH156K801B084
Film Paper Film Capacitors BLH156K801B084
Power Film Dc Applications / Dc Link Capacitors / Box

Power Film Dc Applications / Dc Link Capacitors / Box

Supplier's Site Datasheet
Film Capacitors - 338-BLH156K801B084-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-BLH156K801B084-ND
Film Capacitors 338-BLH156K801B084-ND
15µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads

15µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Film Capacitors 2002-BLH156K801B084
DC Link Capacitors for Harsh Environments 15µF 800V

DC Link Capacitors for Harsh Environments 15µF 800V

Supplier's Site Datasheet
Downers Grove, IL, United States
Film Capacitor
BLH156K801B084
Film Capacitor BLH156K801B084
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.

Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Richardson RFPD
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BLH156K801B084 338-BLH156K801B084-ND 2002-BLH156K801B084 BLH156K801B084
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Film Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polypropylene
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101472T063BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers