Richardson RFPD Datasheets for I/Q Modulators and I/Q Demodulators
I/Q modulators and I/Q demodulators change the amplitude, frequency, or phase of a carrier signal in order to transmit information. I/Q modulators split an incoming data stream into its in-phase (I) and quadrature (Q) components, mix the resulting signals with local oscillators that are 90º apart in phase, and then combine the outputs vectorially in a 0º mixer.
I/Q Modulators and I/Q Demodulators: Learn more
| Product Name | Notes |
|---|---|
| 140 MHz to 1000 MHz Quadrature Modulator | |
| 50 MHz to 1000 MHz Quadrature Demodulator | |
| 700 MHz - 2.7 GHz Direct Up-Conversion Quadrature Modulator | |
| MACOM’s EKIN2-10D is an I/Q Demodulator. Ideally suited for Direct Demodulation in Cellular Base Stations. Typical system applications include GSM, DCS1800, W-CDMA, and PCS air interfaces. Parts are packaged in... | |
| MACOM's EKIN2-1082 is a passive, high performance surface mount Modulator. It is ideally suited for Direct Modulation in Cellular Base Stations. Parts are packaged in tape & reel. | |
| MACOM's SA90-0001 is a Vector Modulator that significantly reduces the required board space compared to hybrid solutions. The monolithic passive elements will lead to greater repeatability lot-to-lot. Low amplitude ripple... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| The ADL5375 is a broadband quadrature modulator designed for operation from 400 MHz to 6 GHz. Its excellent phase accuracy and amplitude balance enable high performance intermediate frequency or direct... | |
| The ADL5385 is a silicon, monolithic, quadrature modulator designed for use from 50 MHz to 2200 MHz. Its excellent phase accuracy and amplitude balance enable both high performance intermediate frequency... | |
| The ADRF6755 is a highly integrated quadrature modulator, frequency synthesizer, and programmable attenuator. The device covers an operating frequency range from 100 MHz to 2400 MHz for use in satellite,... | |
| The LT5575 is an 800MHz to 2.7GHz direct conversion quadrature demodulator optimized for high linearity receiver applications. It is suitable for communications receivers where an RF signal is directly converted... | |
| The LTC5584 is a direct conversion quadrature demodulator optimized for high linearity receiver applications in the 30MHz to 1.4GHz frequency range. It is also usable in the 10MHz to 30MHz... | |
| The LTC5585 is a direct conversion quadrature demodulator optimized for high linearity receiver applications in the 400MHz to 4GHz frequency range. It is suitable for communications receivers where an RF... | |
| The LTC5586 is a direct conversion quadrature demodulator optimized for high linearity zero-IF and low IF receiver applications in the 300MHz to 6GHz frequency range. The very wide IF bandwidth... | |
| The LTC5588-1 is a direct conversion I/Q modulator designed for high performance wireless applications. It allows direct modulation of an RF signal using differential baseband I and Q signals. It... | |
| The LTC5594 is a direct conversion quadrature demodulator optimized for high linearity zero-IF and low-IF receiver applications in the 300MHz to 9GHz frequency range. The very wide IF bandwidth of... | |
| The LTC5598 is a direct I/Q modulator designed for high performance wireless applications, including wireless infrastructure. It allows direct modulation of an RF signal using differential baseband I and Q... | |
| The LTC5599 is a direct conversion I/Q modulator designed for low power wireless applications that enable direct modulation of differential baseband I and Q signals on an RF carrier. Single... |