BLH656K901C154 is a DC link capacitor for harsh environments, rated for 900 Vdc and 55 µF, with a maximum RMS current of 22 A at 10 kHz. It features a plastic UL94V-0 case, tin-plated copper terminals, and is AEC-Q200 qualified. The capacitor has dimensions of 57.5 mm length, 70 mm height, 35 mm thickness, and a lead pitch of 52.5 mm. It operates from -40 °C to 105 °C with voltage derating above 85 °C, and meets IEC 61071 standards. The part supports 85 °C/85% RH for 1500 hours at rated voltage and has a life expectancy of 100,000 hours at 70 °C hot spot temperature. It is self-healing with low loss and high ripple current capability.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 65µF 900V
65µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH656K901C154 | BLH656K901C154 | 2002-BLH656K901C154 | 338-BLH656K901C154-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 65 microF | 65 microF | 65 microF |