BLH356K102C084 is a DC link capacitor for harsh environments, rated for 1000 Vdc with a capacitance of 35 µF, designed for high ripple current and self-healing performance. It has a maximum rms current of 16 A at 10 kHz, an ESR of 5.5 mΩ, and operates over a temperature range of -40 °C to 105 °C. The device is housed in a plastic UL94V-0 case with tin-plated copper terminals, and measures 57.5 mm in length, 50 mm in height, 35 mm in thickness, with a terminal pitch of 52.5 mm. It is AEC-Q200 qualified, withstands 1500 hours at 85 °C/85% RH at rated voltage, and has a life expectancy of 100,000 hours at 70 °C hot spot temperature.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 35µF 1000V
35µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH356K102C084 | BLH356K102C084 | 2002-BLH356K102C084 | 338-BLH356K102C084-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 35 microF | 35 microF | 35 microF |