Richardson RFPD Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
| Product Name | Notes |
|---|---|
| 154N Compensated The 154N compensated is a 19 mm small profile, mediacompatible, piezoresistive silicon pressure sensor packaged in a316L stainless steel housing. The 154N compensated isdesigned for O-ring mounting and... | |
| Barometric Pressure Sensor, with stainless steel cap The MS5607-02BA is a new generation of high resolution altimeter sensors from MEAS Switzerland with SPI and I2C bus interface. This barometric pressure... | |
| LM LIQUID LEVEL SENSOR The LM series liquid level sensor incorporates stainless steel andplastic isolation suitable for level sensing in water and other liquids.The LM uses a patented low-cost stainless-steel... | |
| Low Voltage Barometric Pressure Sensor The MS5637 is an ultra-compact micro altimeter. It is optimized for altimeter and barometer applications in Smart-phones and Tablet PCs. The altitude resolution at sea... | |
| M3200 Pressure Transducer The M3200 pressure transducer from the Microfused line of TE issuitable for measurement of liquid or gas pressure, even fordifficult media such as contaminated water, steam, and... | |
| Miniature Barometer Module The MS5540C is a SMD-hybrid device including a precision piezoresistive pressure sensor and an ADC-Interface IC. The MS5540C HE is the high endurance version of MS5540C sensor. | |
| MS4525 The MS4525 is a small, ceramic based, PCB mountedpressure transducer from TE Connectivity. The transducer isbuilt using our proprietary UltraStable process and the latestCMOS sensor conditioning circuitry to create... | |
| MS5525DSO (Digital Small Outline) Pressure Sensor The MS5525DSO is a new generation of Digital Small Outlinepressure sensors from MEAS with SPI and I2C bus interfacedesigned for high volume OEM users. | |
| MS5837-02BA Pressure Sensor Gel-filled, ultra-compact, water resistantdigital pressure and temperature sensor Take your devices to the next level with our MS5837-02BApressure and temperature sensor module. This ultra-compact(3.3 x 3.3 x... | |
| MS5837-30BA Pressure Sensor Ultra-small, gel-filled, pressure sensor withstainless steel cap The MS5837-30BA is a high-resolution pressure and temperature sensorfrom TE Connectivity (TE) with I2C bus interface. This sensor is optimizedfor... | |
| MS5840-02BA Low profile, gel-filled, ultra-compact, waterresistant digital pressure and temperature sensor There is an increasing demand for sensor components that offerhigh performance and precision in small spaces. To meet thisneed... | |
| SM9000. SMI ULTRA-LOW PRESSURE DIGITAL SENSOR The SM9000 series are digital, ultra-low pressure sensors offeringstate-of-the -art MEMS pressure transducer technology and CMOSmixed signal processing technology to produce a digital, fullyconditioned,... |