The BLH335K701A052 is a DC link capacitor in the BLH series, designed for harsh environments with AEC-Q200 qualification. It has a capacitance of 3.3 µF, a rated voltage of 700 Vdc, and operates within a temperature range of -40 °C to 105 °C. The capacitor features a plastic UL94V-0 case, tin-plated copper terminals, and is rated for 1500 hours at 85 °C and 85% relative humidity under rated voltage. It has an ESR of 26 mΩ at 10 kHz, a typical ripple current of 5.5 A at 70 °C, and dimensions of 32 mm length, 28 mm height, 14 mm thickness, and a 27.5 mm lead pitch. The part meets IEC 61071 standards and has an expected lifetime of 100,000 hours at a 70 °C hot spot with rated voltage applied.
Power Film Dc Applications / Dc Link Capacitors / Box
3.3µF Film Capacitor 700V Polypropylene (PP), Metallized Radial
DC Link Capacitors for Harsh Environments 3.3µF 700V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH335K701A052 | 338-BLH335K701A052-ND | 2002-BLH335K701A052 | BLH335K701A052 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |