BLH105K451A012 is a DC link capacitor designed for harsh environments, rated for 450 Vdc with a capacitance of 1 µF and ±10% tolerance. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The part measures 32 mm in length, 18 mm in height, and 9 mm in thickness, with a 27.5 mm lead pitch and 0.8 mm lead diameter. It supports a maximum rms current of 2.5 A at 10 kHz, has an ESR of 45 mΩ, and operates from -40 °C to 105 °C with derating above 85 °C. The capacitor meets IEC 61071 and is UL recognized (E128034) for construction only. Its THB rating is 85 °C / 85% RH for 1500 hours at rated voltage, and it has a life expectancy of 100,000 hours at 70 °C hot spot temperature.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 1µF 450V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
1µF Film Capacitor 450V Polypropylene (PP), Metallized Radial
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH105K451A012 | 2002-BLH105K451A012 | BLH105K451A012 | 338-BLH105K451A012-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF |