The BLH156K601A082 is a DC link capacitor designed for harsh environments, with a capacitance of 15 µF, a rated DC voltage of 600 V, and a maximum RMS current of 10.5 A at 70 °C. It features a self-healing, low-loss construction with an operating temperature range of -40 °C to 105 °C and is rated for 1500 hours at 85 °C and 85% relative humidity under rated voltage. The case is made of UL94V-0 plastic, with tin-plated copper terminals, and the part is AEC-Q200 qualified. Its dimensions are 32 mm in length, 37 mm in height, and 22 mm in thickness, with a terminal pitch of 27.5 mm and terminal diameter of 0.8 mm.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
15µF Film Capacitor 600V Polypropylene (PP), Metallized Radial
DC Link Capacitors for Harsh Environments 15µF 600V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH156K601A082 | BLH156K601A082 | 338-BLH156K601A082-ND | 2002-BLH156K601A082 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF |