Richardson RFPD Datasheets for Antennas
Antennas are structures or devices used to collect or radiate electromagnetic waves.
Antennas: Learn more
| Product Name | Notes |
|---|---|
| 3917D Value Mobile GPS Antenna. The 3917D GPS antenna is a high performance value antenna with a wide voltage range, ideally suited to telematics platforms for use in vehicle-mounted applications. | |
| 3938D Ultra Compact 2.4 GHz Covert Mount Antenna. The 3938D ultra compact 2.4 GHz Covert Mount Antenna provides exceptional signal reception on the 2.4 GHz ISM band. The 3938D is... | |
| 3967D Value Embedded GPS Antenna The 3967D GPS antenna is ideal for ruggedized handheld GPS devices, mobile asset tracking equipment and GPS timing applications. The 3967D features a custom designed... | |
| Cellular Paddle Dipole | |
| Compact Antenna is ideal for covert installations. The Internal GPS antenna enables direction and location information in a compact housing. The antenna measures only 63.5 x 63.5 x 13 mm,... | |
| Cullular/LTE700, Omni-S, 698-862 / 1710-2600 MHz, 2 / 4 dBi, Robust Outdoor, vert. Polarized; SISO, Pigtail-SMA (m) | |
| Cullular/LTE800 + GPS/Glonass with LNA, Omni-S, LTE 790 to 2600 MHz, Robust Outdoor, 2 x Pigtails-SMA (m) | |
| Cullular/LTE800, Omni-S, 790-960 / 1710-2600 MHz, 2 / 5 dBi, Robust Outdoor, vert. Polarized; SISO, Pigtail-SMA (m) | |
| DECT Directional 1.9 GHz, 8 dBi, Planar Indoor, LHCP circular polarized; Wall Mounting Socket, SMA (f) | |
| DECT Omni-directional 1.9 GHz, 7 dBi, Outdoor Stick Antenna; L-Bracket included, Connector N (f) | |
| Embedded Antennas | |
| EtherHelix Mission Critical GPS Antenna EtherHelix series of GPS Quad Helix Isolated Magnetic Dipole (IMD) antennas deliver on the key needs of device designers for higher functionality and performance in... | |
| GPS Ceramic Patch Antenna with LNA Ethertronics’ antennas deliver on the key needs of device designers for higher functionality and performance in smaller/thinner designs. These innovative antennas provide compelling advantages... | |
| GPS/GLONASS High Rejection Time Sync Antenna. PCTEL’s GPS/GLONASS High Rejection Time Sync Antenna is a dual-band antenna covering both GPS L1 and GLONASS L1 frequencies. PCTEL’s proprietary filtering design allows... | |
| High Rejection GPS/GLONASS Low Profile Tracking Antenna. The 8171D-HR High Rejection GPS/GLONASS Antenna is a dual band antenna covering both GPS L1 and GLONASS L1 frequencies. PCTEL’s proprietary filtering design... | |
| Indoor DAS omni-directional antenna for In-Building Coverage 617 MHz up to 4200 MHz AMPS, GSM, PCS, CDMA, UMTS, WiFi, WLAN 2.4, LTE Antenna ETL tested for Plenum space (UL 2043)... | |
| ISM or ISM & BT or GPS Stamp Metal Embedded SMT Antenna Ethertronics’ 1002427 stamp metal SMT antenna delivers the device designers’ key needs for higher functionality and performance in... | |
| Low-Profile Antenna is ideal for covert installations. The Wedge antenna helps enable fleet tracking while providing five radio frequency options. The antenna's small size offers covert installation for fleet, logistics,... | |
| LTE 2x2 MIMO / GPS-Glonass, 4 / 6 dBi, Rugged Vehicle Rooftop Antenna; 3 x Pigtail with SMA and TNC | |
| Omnidirectional ultra broad multi band 0.38-6 GHz, SISO for In-Building/DAS Coverage with Connector N (f) | |
| Outdoor MIMO 2x2 directional antenna (1695 - 2690 and 3410 - 4200MHz) with: H-HPBW 110 degree (1.7 - 2.7 GHz) 110 degree (3.3 - 4.2 GHz) Low PIM With NEX10... | |
| Outdoor MIMO 2x2 directional antenna (1695-2690 and 3300-4200 MHz) with: H-HPBW 70 degree (1.7-2.7 GHz) 65 degree (3.3-4.2 GHz) Low PIM With N connectors | |
| Outdoor MIMO 2x2 directional antenna (1695-2690 and 3300-4200MHz) with: H-HPBW 70 degree (1.7-2.7 GHz) 60 degree (3.3-4.2 GHz) Low PIM With NEX10 connectors | |
| Outdoor MIMO 2x2 directional antenna for 4G and 5G frequency bands 2500-2690, 3300-3800, 3800-4200 MHz Dual slant polarization. Very low PIM. With low loss pigtails and N connectors. | |
| Outdoor MIMO 2x2 directional antenna for 4G and 5G frequency bands 2500-2690, 3300-3800, 3800-4200 MHz Dual slant polarization. Very low PIM. With NEX10 connectors. | |
| Outdoor MIMO 2x2 omnidirectional antenna for 4G and 5G frequency bands 2500-2690, 3300-3800, 3800-4200 MHz. Compact solution with very high isolation between ports to maximize MIMO performances. Very low PIM. | |
| Outdoor MIMO 2x2directional antenna (1695-2690 and 3300-4200 MHz) with: H-HPBW 110 degree (1.7-2.7 GHz) 110 degree (3.3-4.2 GHz) Low PIM With N connectors | |
| PCB Antenna (100709) Tape and Reeled | |
| Quad-Band Antenna is ideal for stealth applications. The Blade antenna provides versatile options for stealth applications and includes AMPS, GSM, DCS, and PCS cellular radio frequencies. The antenna provides multiple... | |
| Railway Rooftop, 2G/3G/4G cellular and WiFi 2.4/5 GHz bands, 2 x 2 MIMO, 7.5 / 8dBi, vertical polarized; Connectors N, jack (f) | |
| Railway Rooftop, 2G/3G/4G cellular and WiFi 2.4/5 GHz bands, GPS, 6 / 7.5dBi, vertical polarized; Connectors N, jack (f), TNC, plug (m) | |
| Railway Rooftop, 2G/3G/4G cellular, 2 x 2 MIMO, 4 / 6dBi, vertical polarized; Connectors SMA, plug (m) | |
| Railway Rooftop, Cell/WiFi directional, GPS, GSM 900/1800/1900, UMTS, WiFi 2.4/3.5/5.3/5.8 GHz, 9.5dBi, vertical polarized; Connectors N, jack (f) | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| SENCITY Occhio MIMO 2x2 DAS (Distributed Antenna System) or small cell antenna. It offers 5G coverage, a simple, time-saving installation process and an attractive industry preferred design with a small... | |
| SENCITY Occhio MIMO 4x4 DAS (Distributed Antenna System) or small cell antenna. It offers 5G coverage, a simple, time-saving installation process and an attractive industry preferred design with a small... | |
| SENCITY® Embedded Cellular / LTE antenna | |
| SENCITY® Omni-M WiFi Stick Antenna. Omni - directional WiFi stick antenna | |
| SENCITY® Omni-S Cellular/LTE 800 Antenna | |
| SENCITY® Omni-S LTE800 + 2x2 WiFi MIMO Antenna | |
| SENCITY® Omni-S MIMO Antenna omni-directional 4x4 MIMO cabinet/ceiling mount | |
| SENCITY® Omni-SR MIMO Antenna. Small omni-directional MIMO indoor antenna for WiFi applications. | |
| SENCITY® Optima-L. Indoor DAS omni-directional antenna for In-Building Coverage | |
| SENCITY® Rail Antenna 13-Port for Cellular and WiFi bands. | |
| SENCITY® Rail MIMO Antenna Railway rooftop for Cellular and WiFi bands. | |
| SENCITY® Rail MIMORailway rooftop antenna for Cellular and WiFi bands. | |
| SENCITY® Rail MULTI Antenna 5 Port | |
| SENCITY® Rondo Antenna SISO. Indoor DAS omni-directional antenna for In-Building Coverage | |
| SENCITY® Rondo MIMO Antenna. Indoor DAS omni-directional antenna for In-Building Coverage | |
| SENCITY® Spot-M 19 dBi 2x2 WiFi MIMO Antenna. Directional, planar, dual linear polarized WiFi antenna | |
| SENCITY® Spot-M Antenna. 2.4 GHz Yagi antenna + bracket for railway/CBTC applications | |
| SENCITY® Spot-S Railway Cellular Antenna. Small directional, planar, linear vertical polarized antenna | |
| Stick antenna, 1.71-2.69 GHz, 2 dBi, IP 67, vert. pol., direct access point mount with Connector N (m) | |
| Stick antenna, multi-band 0.7-2.7 GHz, SISO, 2 / 3 dBi, IP 67, vert. pol., L-Bracket included, Connector N (m) | |
| Stick antenna, single band 1.71-2.69 GHz, 2 dBi, IP 67, vert. pol., L-Bracket included, Connector N (m) | |
| TETRA Stick antenna 380-430 MHz | |
| The 3978D-DH-W high gain permanent mount GPS Antenna provides 40 dB gain and great high out-of-band rejection performance and is the optimum choice for GPS Tracking and Timing applications with... | |
| The 5012D-RD Series GPS Receiver + Antenna incorporate a 16-channel high sensitivity receiver with fast, first time to GPS fix. This, coupled with position information maintained over power cycles, provides... | |
| The 8178D-HR High Rejection, High Gain GPS/GLONASS Antenna is a dual-band antenna covering both GPS L1 and GLONASS L1 frequencies. PCTEL’s proprietary filtering design allows wideband coverage while achieving superior... | |
| The M1621HCT-EXT is a high performance Iridium certified antenna designed for the Iridium network, built on proprietary Maxtena HeliCore® technology. This technology provides exceptional pattern control, polarization purity and... | |
| The M4HCT-A-SMA is an active multi-frequency, high-accuracy, GNSS antenna for the L1 GPS, Galileo, Beidou and GLONASS bands. The antenna is built on proprietary Maxtena Helicore® technology providing exceptional pattern... | |
| The MEA-3-GLW is a conformal technology solution by Maxtena that combines one LTE antenna, one Wi-Fi antenna and one GNSS antenna. This antenna is ideal for telematics transportation and remote... | |
| The vehicle tracking antennas feature light, low profile housings that are highly adaptable for vehicle tracking or marine navigation applications. Their radome is molded from high grade polymer resin for... | |
| Universal Broadband FR4 Embedded LTE / LPWA Antenna 600-960 MHz / 1710-2690 MHz Supports: Broadband LTE (OCTA-BAND), LTE CAT M, NB IoT, SigFox , LoRa , Cellular LPWA, RPMA Ethertronics’ | |
| Vehicle Rooftop, TETRA, WiFi 2.4, 5 GHz and IEEE 802.11p, GPS/Glonass, Connectors SMA plug (m) / jack (f), SMA jack (f) TNC plug (m) TNC jack (f) | |
| Vehicle Rooftop, WiFi 2.4, 5 GHz and IEEE 802.11p, 3x3 MIMO, Connectors SMA, jack (f) | |
| Wi-Fi / BT SMD On Ground / Off Ground Antenna Ethertronics’ antennas deliver on the key needs of device designers for higher functionality and performance in smaller/thinner designs. These innovative... | |
| WiFi Directional 2.4 GHz, 14 dBi, Robust Outdoor Yagi Trackside; Pigtail with Connector N (f) | |
| WiFi Directional 2.4 GHz, 14 dBi, Robust Outdoor Yagi Trackside; Pigtail with Connector N (m) | |
| WiFi Directional 2.4 GHz, 17 dBi, Spot-L, IP 67, linear vertical polarized, WLAN; Connector N (f) | |
| WiFi Directional 2.4 GHz, 18 dBi, Spot-L, IP 67, Dual-Slant +/-45° polarized, 2 x 2 MIMO; Connectors N (f) | |
| WiFi Directional, 2.4 GHz, 8.5 dBi, Indoor, linear vertical polarized; Wall Mounting Socket, Connector SMA (f) | |
| WiFi Directional, 2.4 GHz, 8.5 dBi, Indoor, RHCP circular polarized; Wall Mounting Socket, Connector SMA (f) | |
| WiFi Directional, 5 GHz, High-gain 14 dBi, Spot-S Robust Outdoor, linear vert. polarized; SISO, Connector SMA (f) | |
| WiFi Directional, Dual-port 2.4 / 5 GHz, 9 dBi, Spot-S Robust Outdoor, 2 x linear vertical polarized; 2 x SMA (f) | |
| WiFi dual band outdoor MIMO 2x2 directional antenna with: H-HPBW 90 degree (2.4-2.5GHz) 75 degree (5-6 GHz) V-HPBW 90 degree (2.4-2.5GHz) 75 degree (5-6 GHz) | |
| WiFi Dual-band Omni-directional, 2.4 / 5 GHz, 4 / 6 dBi, Indoor, vert. polarized, 3 x 3 MIMO, Connectors QMA (f) | |
| WiFi Dual-band Omni-S, 2.4 / 5 GHz, 2 / 4 dBi, Robust Outdoor, vert. polarized, 3 x 3 MIMO, Pigtails with R-SMA (m) | |
| WiFi Dual-band Omni-S, 2.4 / 5 GHz, 2 / 4 dBi, Robust Outdoor, vert. polarized, 4 x 4 MIMO, Pigtails with R-SMA (m) | |
| WiFi Omni-directional, Dual-band 2.4 / 5 GHz, 6 dBi, Outdoor Stick, vert. pol., Direct AP mount with Conn. N (m) | |
| WiFi Omni-directional, Dual-band 2.4 / 5 GHz, 6 dBi, Outdoor Stick, vertical pol.; L-Bracket included, Conn. N (f) | |
| WiFi Rail-Trackside, Directional 5 GHz, 18 dBi, Spot-L, IP 67, Vert.+ Dual-Slant +/-45° pol, 3 x 3 MIMO; Conn. N (f) | |
| WiFi Rail-Trackside, Directional 5 GHz, 18.5 dBi, Spot-M, IP 67, vertical polarized, WLAN; Connector N (f) | |
| WiFi Rail-Trackside, Directional 5 GHz, 23 dBi, Spot-L, IP 67, Hor. + vertical polarized; 2 x 2 MIMO, Conn. N (f) | |
| WiFi Rail-Trackside, Directional 5 GHz, 23 dBi, Spot-L, IP 67, linear vertical polarized; SISO, Connector N (f) | |
| WLAN / BT / Zigbee Tunable Embedded PCB Antenna Ethertronics’ WLAN antennas deliver on the key needs of device designers for higher functionality and performance in smaller/thinner designs. These innovative... | |
| WLAN BT Zigbee Embedded Stamped Metal Antenna. 2.4 / 4.9 / 5.2 / 5.8 GHz (802.11 a/b/g/n/c + Japan) Ethertronics WLAN antennas use specific technology in a trace configuration to... |
| Next >> |