BLH506K551B114 is a DC link capacitor for harsh environments, rated for 550 Vdc and 50 µF, with a maximum rms current of 20 A at 70°C hot spot temperature. It features a plastic UL94V-0 case, tin-plated copper terminals, and measures 42.5 mm in length, 50 mm in height, 35 mm in thickness, with a terminal pitch of 20.3 mm. The part is AEC-Q200 qualified, operates from -40 °C to 105 °C, and meets IEC 61071 standards. It has a thermal resistance of 5.0 °C/W and an insulation resistance of at least 30,000 MΩ×µF. The capacitor supports self-healing and low loss, with a life expectancy of 100,000 hours at 70°C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
50µF Film Capacitor 550V Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 50µF 550V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH506K551B114 | 338-BLH506K551B114-ND | 2002-BLH506K551B114 | BLH506K551B114 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 50 microF | 50 microF | 50 microF |