Film Capacitor 0.68uF 1.2kV PP 5% Radial 85C 4.9mR Product overview: C4ASPBW3680A3FJ from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uF, 1.2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68uF, 1.2kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C4ASPBW3680A3FJ can be used for catalog matching and distributor lookup.
0.68µF Film Capacitor 630V 1200V (1.2kV) Polypropylene (PP), Metallized Radial - 4 Leads
MKP Series. Box Capacitors. PCB Applications. General Characteristics: • Self-Healing, • Low losses, • High ripple current, • High contact reliability, • Suitable for high frequency applications.
CAP FILM 0.68UF 5% 1.2KVDC RAD
CAP FILM 0.68UF 5% 1.2KVDC RAD
CAP, 0.68µF, 1.2 KV, 5%, PP, RADIAL; Capacitance:0.68µF; Voltage Rating:1.2kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4AS Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-C4ASPBW3680A3FJ | 399-6459-ND | C4ASPBW3680A3FJ | C4ASPBW3680A3FJ | C4ASPBW3680A3FJ | 12AC6438 |
| Product Name | 0.68uF 1.2kV Capacitor | Film Capacitors | IGBT Snubber Capacitor | Film Capacitors | Capacitors - Film Capacitors | Cap, 0.68Μf, 1.2 Kv, 5%, Pp, Radial; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |