BLH206K451A082 is a DC link capacitor for harsh environments with a capacitance of 20 µF, rated for 450 Vdc, and operates from -40 °C to 105 °C. It features a terminal pitch of 27.5 mm, dimensions of 32 mm in length, 37 mm in height, and 22 mm in thickness, with two leads. The part complies with AEC-Q200 standards, withstands 1500 hours at 85 °C/85% RH at rated voltage, and has a rated ripple current of 1200 A at 10 kHz. The case and resin are UL94V-0 rated, and insulation resistance is ≥30,000 MΩ×µF at 100 Vdc. Thermal resistance is 12.8 °C/W at 70 °C hot spot temperature.
Power Film Dc Applications / Dc Link Capacitors / Box
20µF Film Capacitor 450V Polypropylene (PP), Metallized Radial
DC Link Capacitors for Harsh Environments 20µF 450V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH206K451A082 | 338-BLH206K451A082-ND | 2002-BLH206K451A082 | BLH206K451A082 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 20 microF | 20 microF | 20 microF |