The BLH157K551C154 is a DC link film capacitor for harsh environments, rated for 550 Vdc and 150 μF capacitance, with a case size of 57.5 mm length, 70 mm height, 35 mm thickness, and 52.5 mm lead pitch. It features a plastic UL94V-0 case and dry resin, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The capacitor supports a maximum rms current of 27 A at 10 kHz, has an ESR of 3.1 mΩ, and operates from -40 °C to 105 °C with voltage derating above 85 °C. It is rated for 1,500 hours at 85 °C and 85% relative humidity under rated voltage, and has a life expectancy of 100,000 hours at a 70 °C hot spot.
Power Film Dc Applications / Dc Link Capacitors / Box
150µF Film Capacitor 550V Polypropylene (PP), Metallized Radial - 4 Leads
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 150µF 550V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH157K551C154 | 338-BLH157K551C154-ND | BLH157K551C154 | 2002-BLH157K551C154 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF |