Richardson RFPD Datasheets for Edge Connectors
Card edge connectors are edge-on connectors designed for single-sided or double-sided printed circuit boards (PCBs).
Edge Connectors: Learn more
| Product Name | Notes |
|---|---|
| .025 [0.64] Centerline Matched Impedance Connector (MICTOR) | |
| .4mm, .5mm, .6mm, .8mm, Fine Pitch, Surface Mount, Stacking Bd-to-Bd Connectors | |
| 0.5mm Free Height | |
| 0.8mm Free Height | |
| 1 mm Free Height (IEEE 1386) | |
| 1.27 [.050] Series I, HD, FH and J Connectors | |
| 1mm Free Height (IEEE 1386) | |
| 2mm Centerline Futurebus+ Connectors | |
| 2mm Hard Metric PCB Mount Connectors (Z-PACK 2mm HM) | |
| AGP, NLX, Slot 1 Connectors (Standard Edge 1mm) | |
| AMPLIMITE HD-22, 44 POSITION RECEPTACLE, RIGHT ANGLE. | |
| ASSEMBLY, RECEPTACLE, EUROCARD, TYPE R, LEAD-FREE, 96 POSITION, 2.79[.110] SOLDER POSTS. | |
| ASSY 240 FBD 2.67 TL 30 AU SN | |
| Connector Assembly, SEC II Power | |
| CROWN EDGE Modular Card Edge Power Distribution Connectors | |
| Eurocard Type B | |
| Eurocard Type C | |
| Eurocard Type R | |
| MULTIGIG RT Connectors and Accessories | |
| PCI & PCI Express Connectors | |
| Removable Memory Products | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| SMT Switched Edge Card Receptacle (MC-Card; special 3 mm diameter); Reel of 500 | |
| SMT Switched Edge-Card Receptacle (MC-Card; special 3 mm diameter); Individual Unit | |
| Standard Edge II Card Edge & Power Connectors | |
| The Globally adopted switching connector version consists in a female edge card receptacle with an integrated switch for SMT assembly. It allows automatic switching between two RF signal paths. This... | |
| Type R Receptacle 32P Row A Only | |
| Universal Power Module (For Use With Z-PACK 2mm HM, Z-PACK HS3, Z-PACK HM-Zd and MULTI GIG RT2J) | |
| Z-DOK | |
| Z-Pack HM-Zd Connectors, Cable Assemblies and Accessories | |
| Z-Pack HS3 Connectors and Accessories |