KEMET Electronics Corporation Film Capacitors C4AQLBW5400A3FK

Description
40µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
40µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-16996-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-16996-ND
Film Capacitors 399-16996-ND
40µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 4 Leads

40µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Film Capacitor - C4AQLBW5400A3FK - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
C4AQLBW5400A3FK
Film Capacitor C4AQLBW5400A3FK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cap, Film, Aec-Q200, Pp, 40Uf, 500V, Rad; Dielectric Type Kemet - 59AC8747 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Aec-Q200, Pp, 40Uf, 500V, Rad; Dielectric Type Kemet
59AC8747
Cap, Film, Aec-Q200, Pp, 40Uf, 500V, Rad; Dielectric Type Kemet 59AC8747
CAP, FILM, AEC-Q200, PP, 40UF, 500V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:40µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, AEC-Q200, PP, 40UF, 500V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:40µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - C4AQLBW5400A3FK - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AQLBW5400A3FK
Capacitors - Film Capacitors C4AQLBW5400A3FK
CAP FILM 40UF 10% 500VDC RADIAL

CAP FILM 40UF 10% 500VDC RADIAL

Supplier's Site
Film Capacitors - C4AQLBW5400A3FK - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AQLBW5400A3FK
Film Capacitors C4AQLBW5400A3FK
CAP FILM 40UF 10% 500VDC RADIAL

CAP FILM 40UF 10% 500VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-16996-ND C4AQLBW5400A3FK 59AC8747 C4AQLBW5400A3FK C4AQLBW5400A3FK
Product Name Film Capacitors Film Capacitor Cap, Film, Aec-Q200, Pp, 40Uf, 500V, Rad; Dielectric Type Kemet Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive; DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 80 C (-40 to 176 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers