The BLH456K112C154 is a DC link capacitor for harsh environments, rated for 1100 Vdc with a capacitance of 45 µF. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The capacitor operates over a temperature range of -40 °C to 105 °C, with a rated life of 100,000 hours at a 70 °C hot spot. It supports a maximum ripple current of 18 A at 10 kHz and has a typical ESR of 5.4 mΩ. The device measures 70 mm in length, 35 mm in height, and 52.5 mm in pitch, with terminal spacing of 20.3 mm. It meets IEC 61071 and withstands a test voltage of 3 kVac between terminals and case. The case is dry resin filled with UL94V-0 material and is UL recognized under E128034.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
45µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads
DC Link Capacitors for Harsh Environments 45µF 1100V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH456K112C154 | BLH456K112C154 | 338-BLH456K112C154-ND | 2002-BLH456K112C154 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 45 microF | 45 microF | 45 microF |