BLH126K601A072 is a DC link capacitor for harsh environments, rated for 600 Vdc, with a capacitance of 12 µF, designed for high ripple current and automotive-grade reliability per AEC-Q200. It has a radial lead configuration with 2 leads, a case size of 32 mm length, 33 mm height, and 18 mm thickness, and a terminal pitch of 27.5 mm. The component operates over a temperature range of -40 °C to 105 °C, meets THB testing at 85 °C / 85% RH for 1500 hours at rated voltage, and features a plastic UL94V-0 case with tin-plated copper terminals. Its typical 10 kHz ESR is 7.5 mΩ, RMS current rating is 9.5 A, and peak dv/dt is 60 V/µs.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 12µF 600V
12µF Film Capacitor 600V Polypropylene (PP), Metallized Radial
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH126K601A072 | 2002-BLH126K601A072 | 338-BLH126K601A072-ND | BLH126K601A072 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 12 microF | 12 microF | 12 microF |