BLH556K801C084 is a DC link capacitor rated for 800 Vdc with a capacitance of 55 µF, designed for harsh environments and qualified to AEC-Q200 standards. It features a plastic UL94V-0 case, tin-plated copper terminals, and a maximum operating temperature of 105 °C with voltage derating above 85 °C. The part supports a peak ripple current of 1100 A at 10 kHz and has an ESR of 4.6 mΩ. Its dimensions are 57.5 mm in length, 50 mm in height, 35 mm in width, and terminal spacing of 20.3 mm with 4 leads. It is certified to IEC 61071 and withstands 1500 hours of testing at 85 °C and 85% relative humidity at rated voltage. The insulation resistance exceeds 30,000 MΩ×µF at 100 Vdc and 25 °C after one minute.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 55µF 800V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
55µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH556K801C084 | 2002-BLH556K801C084 | BLH556K801C084 | 338-BLH556K801C084-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 55 microF | 55 microF | 55 microF |