The BLH335K122A072 is a DC link capacitor for harsh environments, rated for 1200 Vdc, with a capacitance of 3.3 µF,±10% tolerance, and a maximum rms current of 8 A at 10 kHz. It features a plastic case with UL94V-0 rating, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The capacitor measures 32 mm in length, 33 mm in height, and 18 mm in thickness, with a lead spacing of 27.5 mm. It supports an operating temperature range of -40 °C to 105 °C and has a life expectancy of 100,000 hours at 70 °C hot spot temperature under rated voltage. The part is tested for 1500 hours at 85 °C and 85% relative humidity with rated voltage applied.
Power Film Dc Applications / Dc Link Capacitors / Box
3.3µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial
DC Link Capacitors for Harsh Environments 3.3µF 1200V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH335K122A072 | 338-BLH335K122A072-ND | 2002-BLH335K122A072 | BLH335K122A072 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |