Richardson RFPD Datasheets for IC Analog Multiplexers

Analog multiplexers have sets of switches that connect several analog inputs to a common analog output, allowing a single analog-to-digital converter (ADC) to sample data from multiple inputs.
IC Analog Multiplexers: Learn more

Product Name Notes
±15 V, Fault Protected, 4-Channel High Performance Analog Multiplexer
8-Channel/4-Channel Fault Protected Analog Multiplexers
CMOS, 2.5 Ohm Low Voltage 16 Channel Multiplexer
CMOS, Low Voltage 2.5 O 4-Channel Multiplexer
CMOS, Low Voltage, Single 8 to 1 Multiplexer
LC2MOS ±15 V 4 Channel High Performance Analog Multiplexer
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
The ADG508F and ADG509F are CMOS analog multi- plexers, with the ADG508F comprising eight single channels and the ADG509F comprising four differential channels. These multiplexers provide fault protection. Using a...
The ADG5204 is a complementary metal oxide semiconductor (CMOS) analog multiplexer, comprising four single channels. The ultralow capacitance and charge injection of these switches make them ideal solutions for data...
The ADG5208 are monolithic CMOS analog multi-plexers comprising eight single channels and four differential channels, respectively. The ADG5208 switches one of eight inputs to a common output, as determined by...
The ADG5208/ADG5209 are monolithic CMOS analog multi-plexers comprising eight single channels and four differential channels, respectively. The ADG5208 switches one of eight inputs to a common output, as determined by...
The ADG5209 are monolithic CMOS analog multi-plexers comprising eight single channels and four differential channels, respectively. The ADG5209 switches one of four differential inputs to a common differential output, as...
The ADG5404 is a complementary metal-oxide semiconductor (CMOS) analog multiplexer, comprising four single channels. The on-resistance profile is very flat over the full analog input range, ensuring excellent linearity and...
The ADG5408/ADG5409 are monolithic CMOS analog multi-plexers comprising eight single channels and four differential channels, respectively. The ADG5408 switches one of eight inputs to a common output, as determined by...
The ADG5409 are monolithic CMOS analog multi-plexers comprising eight single channels and four differential channels, respectively. The ADG5409 switches one of four differential inputs to a common differential output, as...
The ADG719 is a monolithic CMOS SPDT switch. This switch is designed on a submicron process that provides low power dissipation yet gives high switching speed, low on resistance, and...
The ADG749 is a monolithic CMOS SPDT switch. This switch is designed on a submicron process that provides low power dissipation yet gives high switching speed, low on resistance, and...
The ADG779 is a monolithic CMOS SPDT (single-pole, double-throw) switch. This switch is designed on a submicron process that provides low power dissipation yet gives high switching speed, low on...