KEMET C4AEQBW4800A3FJ Film Capacitor
KEMET C4AEQBW4800A3FJ Film Capacitor
MKP Series. Box Capacitors. DC-Link Applications. General Characteristics: • Self-Healing, • High Capacitance Density, • Low losses, • High ripple current, • High contact reliability, • Suitable for high frequency applications.
8µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 8UF 5% 1.1KVDC RADIAL
CAP FILM 8UF 5% 1.1KVDC RADIAL
| RS Components, Ltd. | Richardson RFPD | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1372309 | C4AEQBW4800A3FJ | 399-6462-ND | C4AEQBW4800A3FJ | C4AEQBW4800A3FJ |
| Product Name | Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | High Frequency | High Frequency; DC Link, DC Filtering; High Frequency, Switching | ||
| RoHS Compliant | Yes | ||||
| WVDC | 1100 volts | 1100 volts | 1100 volts |