BLH606K451B104 is a DC link capacitor for harsh environments, rated for 450 Vdc and 60 µF, with a maximum rms current of 16.5 A at 70°C hot spot, a case size of 42.5 mm in length, 45 mm in height, 30 mm in thickness, and 20.3 mm lead spacing. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 with a THB rating of 1500 hours at 85°C/85% RH and rated voltage. The operating temperature range is -40°C to 105°C, with voltage derating above 85°C at 1.35% per °C. The part has an insulation resistance of at least 30,000 MΩ×µF at 100 Vdc and 25°C, and a life expectancy of 100,000 hours at 70°C hot spot under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
DC Link Capacitors for Harsh Environments 60µF 450V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
60µF Film Capacitor 450V Polypropylene (PP), Metallized Radial - 4 Leads
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH606K451B104 | 2002-BLH606K451B104 | BLH606K451B104 | 338-BLH606K451B104-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 60 microF | 60 microF | 60 microF |