The BLH106K112B092 is a DC link capacitor designed for harsh environments, with a rated voltage of 1100 Vdc and a capacitance of 10 µF. It features a plastic UL94V-0 case, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The part has a maximum rms current of 14 A at 10 kHz, an ESL of 30 nH, and dimensions of 42.5 mm in length, 44 mm in height, 24 mm in thickness, and a lead pitch of 37.5 mm with 10.2 mm lead spacing. It operates from -40 °C to 105 °C and has a THB rating of 85 °C / 85% RH for 1500 hours at rated voltage. The insulation resistance is ≥30,000 MΩ×µF at 100 Vdc, and it is UL recognized under E128034. Its life expectancy is 100,000 hours at 70 °C hot spot temperature.
Power Film Dc Applications / Dc Link Capacitors / Box
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
10µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial
DC Link Capacitors for Harsh Environments 10µF 1100V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH106K112B092 | BLH106K112B092 | 338-BLH106K112B092-ND | 2002-BLH106K112B092 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |