KEMET Electronics Corporation Capacitors - Film Capacitors C4AQLBW6130A3NK

Description
Win Source Part Number: 1341183-C4AQLBW6130A 3NK Category: Capacitors - Film Capacitors Series: C4AQ Termination: PC Pins Package: Bulk Voltage Rating - DC: 500V Size / Dimension: 2.264" L x 1.378" W (57.50mm x 35.00mm) Applications: Automotive; DC Link, DC Filtering Height - Seated (Max): 1.980" (50.30mm) Standard Package: 23 Capacitance: 130 µF Tolerance: ±10% Ratings: AEC-Q200 Lead Spacing: 2.067" (52.50mm) ESR (Equivalent Series Resistance): 2.4 mOhms Dielectric Material: Polypropylene (PP) , Metallized Mounting Type: Through Hole Package / Case: Radial - 4 Leads Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: KEMET Base Product Number: C4AQLB
Request a Quote Datasheet
Description
Win Source Part Number: 1341183-C4AQLBW6130A 3NK Category: Capacitors - Film Capacitors Series: C4AQ Termination: PC Pins Package: Bulk Voltage Rating - DC: 500V Size / Dimension: 2.264" L x 1.378" W (57.50mm x 35.00mm) Applications: Automotive; DC Link, DC Filtering Height - Seated (Max): 1.980" (50.30mm) Standard Package: 23 Capacitance: 130 µF Tolerance: ±10% Ratings: AEC-Q200 Lead Spacing: 2.067" (52.50mm) ESR (Equivalent Series Resistance): 2.4 mOhms Dielectric Material: Polypropylene (PP) , Metallized Mounting Type: Through Hole Package / Case: Radial - 4 Leads Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: KEMET Base Product Number: C4AQLB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1341183-C4AQLBW6130A3NK - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1341183-C4AQLBW6130A3NK
Capacitors - Film Capacitors 1341183-C4AQLBW6130A3NK
Win Source Part Number: 1341183-C4AQLBW6130A 3NK Category: Capacitors - Film Capacitors Series: C4AQ Termination: PC Pins Package: Bulk Voltage Rating - DC: 500V Size / Dimension: 2.264" L x 1.378" W (57.50mm x 35.00mm) Applications: Automotive; DC Link, DC Filtering Height - Seated (Max): 1.980" (50.30mm) Standard Package: 23 Capacitance: 130 µF Tolerance: ±10% Ratings: AEC-Q200 Lead Spacing: 2.067" (52.50mm) ESR (Equivalent Series Resistance): 2.4 mOhms Dielectric Material: Polypropylene (PP) , Metallized Mounting Type: Through Hole Package / Case: Radial - 4 Leads Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: KEMET Base Product Number: C4AQLB

Win Source Part Number: 1341183-C4AQLBW6130A3NK
Category: Capacitors - Film Capacitors
Series: C4AQ
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 500V
Size / Dimension: 2.264" L x 1.378" W (57.50mm x 35.00mm)
Applications: Automotive; DC Link, DC Filtering
Height - Seated (Max): 1.980" (50.30mm)
Standard Package: 23
Capacitance: 130 µF
Tolerance: ±10%
Ratings: AEC-Q200
Lead Spacing: 2.067" (52.50mm)
ESR (Equivalent Series Resistance): 2.4 mOhms
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial - 4 Leads
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: KEMET
Base Product Number: C4AQLB

Buy Now Datasheet
Film Capacitors - 399-17010-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-17010-ND
Film Capacitors 399-17010-ND
130µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 4 Leads

130µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Film Capacitor - C4AQLBW6130A3NK - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
C4AQLBW6130A3NK
Film Capacitor C4AQLBW6130A3NK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Film Capacitors - 1744338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1744338
Film Capacitors 1744338
KEMET C4AQLBW6130A3NK Film Capacitor

KEMET C4AQLBW6130A3NK Film Capacitor

Supplier's Site
Film Capacitors - 1744334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1744334
Film Capacitors 1744334
KEMET C4AQLBW6130A3NK Film Capacitor

KEMET C4AQLBW6130A3NK Film Capacitor

Supplier's Site
Film Capacitors - C4AQLBW6130A3NK - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AQLBW6130A3NK
Film Capacitors C4AQLBW6130A3NK
CAP FILM 130UF 10% 500VDC RADIAL

CAP FILM 130UF 10% 500VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - C4AQLBW6130A3NK - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AQLBW6130A3NK
Capacitors - Film Capacitors C4AQLBW6130A3NK
CAP FILM 130UF 10% 500VDC RADIAL

CAP FILM 130UF 10% 500VDC RADIAL

Supplier's Site
Cap, Film, Aec-Q200, Pp, 130Uf, 500V, Rad; Dielectric Type Kemet - 59AC8752 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Aec-Q200, Pp, 130Uf, 500V, Rad; Dielectric Type Kemet
59AC8752
Cap, Film, Aec-Q200, Pp, 130Uf, 500V, Rad; Dielectric Type Kemet 59AC8752
CAP, FILM, AEC-Q200, PP, 130UF, 500V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:130µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, AEC-Q200, PP, 130UF, 500V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:130µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Richardson RFPD RS Components, Ltd. Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1341183-C4AQLBW6130A3NK 399-17010-ND C4AQLBW6130A3NK 1744338 C4AQLBW6130A3NK C4AQLBW6130A3NK 59AC8752
Product Name Capacitors - Film Capacitors Film Capacitors Film Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, Film, Aec-Q200, Pp, 130Uf, 500V, Rad; Dielectric Type Kemet
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 130 microF 130 microF 130 microF 130 microF 130 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details