5µF Film Capacitor 700V Polypropylene (PP), Metallized Radial
Win Source Part Number: 1011644-C4AEJBU4500A
Category: Capacitors>Film Capacitors
Series: C4AE
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 700V
Applications: DC Link, DC Filtering; High Frequency, Switching
Height - Seated (Max): 1.110" (28.20mm)
Standard Package: 96
Capacitance: 5 µF
Tolerance: ±5%
Lead Spacing: 1.083" (27.50mm)
ESR (Equivalent Series Resistance): 10.7 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.240" L x 0.551" W (31.50mm x 14.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: KEMET
Other Names: 399-13078
Base Product Number: C4AEJB
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 5UF 5% 700VDC RADIAL
CAP FILM 5UF 5% 700VDC RADIAL
| DigiKey | Win Source Electronics | Richardson RFPD | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-13078-ND | 1011644-C4AEJBU4500A1YJ | C4AEJBU4500A1YJ | C4AEJBU4500A1YJ | C4AEJBU4500A1YJ |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | High Frequency | High Frequency; DC Link, DC Filtering; High Frequency, Switching | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |