BLH205K701A012 is a DC link capacitor for harsh environments, rated for 700 Vdc and 2 µF capacitance, with a ±10% tolerance, designed for automotive applications per AEC-Q200. It features a plastic UL94V-0 case, tin-plated copper terminals, and operates from -40 °C to 105 °C with derated voltage above 85 °C. The part has a maximum rms current of 3 A at 70 °C, an ESR of 35 mΩ at 10 kHz, an ESL of 25 nH, and a thermal resistance of 49.5 °C/W. Dimensions are 32 mm length, 18 mm height, 9 mm thickness, and a 27.5 mm terminal pitch with 2 leads. It meets IEC 61071 and is UL recognized under E128034. Life expectancy is 100,000 hours at 70 °C hot spot under rated voltage, and it passes 1,500 hours at 85 °C/85% RH with rated voltage applied.
Power Film Dc Applications / Dc Link Capacitors / Box
2µF Film Capacitor 700V Polypropylene (PP), Metallized Radial
DC Link Capacitors for Harsh Environments 2µF 700V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH205K701A012 | 338-BLH205K701A012-ND | 2002-BLH205K701A012 | BLH205K701A012 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 2 microF | 2 microF | 2 microF |