BLH106K451A052 is a DC link capacitor for harsh environments, rated for 450 Vdc and 10 µF capacitance, with a ±10% tolerance. It features a plastic case conforming to UL94V-0, tin-plated copper terminals, and is qualified to AEC-Q200 standards. The part measures 32 mm in length, 28 mm in height, 14 mm in thickness, with terminal pitch of 27.5 mm and a terminal diameter of 0.8 mm. It supports a maximum RMS current of 7.5 A at 10 kHz, has an ESR of 8.5 mΩ, and operates from -40 °C to 105 °C. It withstands 1,500 hours of testing at 85 °C and 85% relative humidity at rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
10µF Film Capacitor 450V Polypropylene (PP), Metallized Radial
DC Link Capacitors for Harsh Environments 10µF 450V
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH106K451A052 | 338-BLH106K451A052-ND | 2002-BLH106K451A052 | BLH106K451A052 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |