The BLH905K801A072 is an AEC-Q200 qualified DC link capacitor rated for 800 Vdc and 9 µF, designed for harsh environments. It has a plastic UL94V-0 case, tin-plated copper terminals, and measures 32 mm in length, 33 mm in height, and 18 mm in thickness with a 27.5 mm lead pitch. The capacitor supports a peak current of 540 A and an RMS ripple current of 10 A at 10 kHz. It operates from -40 °C to 105 °C, with voltage derating above 85 °C, and meets an 85 °C / 85% RH, 1500-hour THB test. Insulation resistance is ≥30,000 MΩ×µF at 100 Vdc, 25 °C. The part complies with IEC 61071 and has a 100,000-hour life expectancy at 70 °C hot spot temperature.
Power Film Dc Applications / Dc Link Capacitors / Box
9µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
Type BLH DC Link capacitors use the most advanced construction and technology to meet the challenges of harsh environments. Tested for 1,500-hour at 85 C / 85% relative humidity with rated voltage applied (50% greater than competitive THB test life). The series is qualified to automotive-grade electrical and mechanical testing per standard AEC-Q200.
DC Link Capacitors for Harsh Environments 9µF 800V
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLH905K801A072 | 338-BLH905K801A072-ND | BLH905K801A072 | 2002-BLH905K801A072 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | ||
| Capacitance Range | 9 microF | 9 microF | 9 microF |